Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV256GM103-E/M5

Description
DSC, 60MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip - 51AC0785 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
51AC0785
Dsc, 60Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip 51AC0785
DSC, 60MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 51AC0785
Product Name Dsc, 60Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Power Switch ICs - 2587732P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details