Microchip Technology, Inc. Dsc, 70Mhz, 256Kb, Wsoic-28; Product Range Microchip DSPIC33EV256GM102T-I/SO

Description
DSC, 70MHZ, 256KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 256KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 256Kb, Wsoic-28; Product Range Microchip - 17X9059 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 256Kb, Wsoic-28; Product Range Microchip
17X9059
Dsc, 70Mhz, 256Kb, Wsoic-28; Product Range Microchip 17X9059
DSC, 70MHZ, 256KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 256KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 17X9059
Product Name Dsc, 70Mhz, 256Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
 - CDM10V3XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Interface module - 289-547 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 1.00E8 kbps
View Details