Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip DSPIC33EV256GM102-E/SP

Description
DSC, 60MHZ, 256KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Description
DSC, 60MHZ, 256KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33EV256GM102 is a 16-bit digital signal controller operating at a core frequency of 60 MHz. It features 256 KB of flash memory and supports a wide range of embedded interfaces including CAN, I2C, SPI, and UART. The device operates within a supply voltage range of 4.5V to 5.5V and is housed in a 28-pin SPDIP package. It is designed for applications requiring advanced analog features, including a configurable ADC capable of 10-bit and 12-bit resolutions, as well as multiple PWM outputs for motor control and power management. The device also includes integrated power management features, such as low-power modes and dynamic current consumption of 0.5 mA/MHz. Additionally, it complies with AEC-Q100 standards, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The dsPIC33EV256GM102 is a 16-bit digital signal controller operating at a core frequency of 60 MHz. It features 256 KB of flash memory and supports a wide range of embedded interfaces including CAN, I2C, SPI, and UART. The device operates within a supply voltage range of 4.5V to 5.5V and is housed in a 28-pin SPDIP package. It is designed for applications requiring advanced analog features, including a configurable ADC capable of 10-bit and 12-bit resolutions, as well as multiple PWM outputs for motor control and power management. The device also includes integrated power management features, such as low-power modes and dynamic current consumption of 0.5 mA/MHz. Additionally, it complies with AEC-Q100 standards, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip - 08X6279 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip
08X6279
Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip 08X6279
DSC, 60MHZ, 256KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6279
Product Name Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Interface - Interface - Controllers - ADM6999X-A2-T-1 - 077617-ADM6999X-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details