Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Wsoic-28; Product Range Microchip DSPIC33EV256GM102-E/SO

Description
DSC, 60MHZ, 256KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Description
DSC, 60MHZ, 256KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33EVXXXGM00X/10X family includes the specific part number 08X6278, which is a 16-bit digital signal controller (DSC) operating at a core frequency of 60 MHz. It features 256 KB of flash memory and supports a wide range of embedded interfaces, including CAN, I2C, SPI, and UART. The device operates within a supply voltage range of 4.5V to 5.5V and is available in a WSOIC-28 package with 28 pins. This DSC is designed for applications requiring advanced analog features, including a configurable ADC capable of 10-bit and 12-bit resolutions, as well as multiple PWM outputs for motor control and power management. It also incorporates various timers, communication interfaces, and direct memory access (DMA) capabilities, making it suitable for complex control tasks. The device is compliant with AEC-Q100 standards, ensuring reliability in automotive applications. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of processing power, memory capacity, and peripheral support.

Datasheet Summary
Powered by GS/AI

The dsPIC33EVXXXGM00X/10X family includes the specific part number 08X6278, which is a 16-bit digital signal controller (DSC) operating at a core frequency of 60 MHz. It features 256 KB of flash memory and supports a wide range of embedded interfaces, including CAN, I2C, SPI, and UART. The device operates within a supply voltage range of 4.5V to 5.5V and is available in a WSOIC-28 package with 28 pins. This DSC is designed for applications requiring advanced analog features, including a configurable ADC capable of 10-bit and 12-bit resolutions, as well as multiple PWM outputs for motor control and power management. It also incorporates various timers, communication interfaces, and direct memory access (DMA) capabilities, making it suitable for complex control tasks. The device is compliant with AEC-Q100 standards, ensuring reliability in automotive applications. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of processing power, memory capacity, and peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Wsoic-28; Product Range Microchip - 08X6278 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Wsoic-28; Product Range Microchip
08X6278
Dsc, 60Mhz, 256Kb, Wsoic-28; Product Range Microchip 08X6278
DSC, 60MHZ, 256KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6278
Product Name Dsc, 60Mhz, 256Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Controllers - 448-88Q6113-B2-BYZ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Package Type BGA; 356-BGA
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details