Microchip Technology, Inc. Dsc, 70Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EV256GM006-I/MR

Description
DSC, 70MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip - 08X6275 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
08X6275
Dsc, 70Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip 08X6275
DSC, 70MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 70MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6275
Product Name Dsc, 70Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Control Communications - CY7C53120E4-40AXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details