Microchip Technology, Inc. Dsc, 70Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV256GM003-I/M5

Description
DSC, 70MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip - 51AC0784 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
51AC0784
Dsc, 70Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip 51AC0784
DSC, 70MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 70MHZ, 256KB, UQFN-EP-36; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 51AC0784
Product Name Dsc, 70Mhz, 256Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
Interface Transceiver IC - 702-SI3201-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1914991 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details