Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 5V, Ssop-28; Product Range Microchip DSPIC33EV256GM002-I/SS

Description
DSC, 16BIT, 256KB, 5V, SSOP-28; Product Range:dsPIC33EV Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:SSOP; No. of Pins:28Pins;RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 5V, SSOP-28; Product Range:dsPIC33EV Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:SSOP; No. of Pins:28Pins;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 5V, Ssop-28; Product Range Microchip - 91Y4267 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 5V, Ssop-28; Product Range Microchip
91Y4267
Dsc, 16Bit, 256Kb, 5V, Ssop-28; Product Range Microchip 91Y4267
DSC, 16BIT, 256KB, 5V, SSOP-28; Product Range:dsPIC33EV Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:SSOP; No. of Pins:28Pins;RoHS Compliant: Yes

DSC, 16BIT, 256KB, 5V, SSOP-28; Product Range:dsPIC33EV Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:SSOP; No. of Pins:28Pins;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 91Y4267
Product Name Dsc, 16Bit, 256Kb, 5V, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - CP8380ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers