DSC, 70MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 08X6266 |
| Product Name | Dsc, 70Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip |
| Features | RoHS |