Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EV256GM002-E/MM

Description
DSC, 60MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip - 08X6263 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip
08X6263
Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip 08X6263
DSC, 60MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6263
Product Name Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRS20302STR - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Package Type DSO28
View Details
Triple inverting Schmitt trigger - 74AHC3G14DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
RF and mmW Front End Module - RFX1010 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers