Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Tqfp-48; Product Range Microchip DSPIC33EV128GM104T-I/P8

Description
DSC, 70MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Tqfp-48; Product Range Microchip - 07AH6083 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Tqfp-48; Product Range Microchip
07AH6083
Dsc, 70Mhz, 128Kb, Tqfp-48; Product Range Microchip 07AH6083
DSC, 70MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07AH6083
Product Name Dsc, 70Mhz, 128Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4526SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers