Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EV128GM003-E/M5

Description
DSC, 60MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip - 51AC0779 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip
51AC0779
Dsc, 60Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip 51AC0779
DSC, 60MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 51AC0779
Product Name Dsc, 60Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details