Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Wsoic-28; Product Range Microchip DSPIC33EV128GM002-E/SO

Description
DSC, 60MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Wsoic-28; Product Range Microchip - 08X6236 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Wsoic-28; Product Range Microchip
08X6236
Dsc, 60Mhz, 128Kb, Wsoic-28; Product Range Microchip 08X6236
DSC, 60MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6236
Product Name Dsc, 60Mhz, 128Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 9196620 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 62 v
Package Type To-252
View Details
Low-power inverter - 74AUP1G04GS,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 722-SI2457-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers