Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33EP64MC503-E/M5

Description
DSC, 60MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip - 78AC8029 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
78AC8029
Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip 78AC8029
DSC, 60MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:25I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78AC8029
Product Name Dsc, 60Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CP8769BT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
 - 74ALVCH16827DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT364
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Interface Transceiver IC - 722-SI3015-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
5 suppliers