The dsPIC33EPXXXGP50X series microcontroller operates at a core frequency of 70 MHz and features 64 KB of flash memory. It supports a supply voltage range of 3.0V to 3.6V and operates within a temperature range of -40°C to +125°C. The device is housed in a WSOIC-28 package and offers 21 I/O pins. It includes multiple communication interfaces such as I2C, SPI, and UART, making it suitable for various embedded applications. The microcontroller is designed for high-speed processing with capabilities for advanced analog functions, including a configurable ADC and integrated op-amps. Additionally, it features low-power management modes and a robust set of timers and PWM outputs, which are beneficial for motor control and other applications requiring precise timing and control.
DSC, 70MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 47T4916 |
| Product Name | Dsc, 70Mhz, 64Kb, Wsoic-28; Product Range Microchip |
| Features | RoHS |