Microchip Technology, Inc. Dsc, 60Mhz, 64Kb, Tqfp-64; Product Range Microchip DSPIC33EP64GS806-E/PT

Description
DSC, 60MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 64Kb, Tqfp-64; Product Range Microchip - 23AC4316 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 64Kb, Tqfp-64; Product Range Microchip
23AC4316
Dsc, 60Mhz, 64Kb, Tqfp-64; Product Range Microchip 23AC4316
DSC, 60MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 64KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:64KB; No. of I/O s:51I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 23AC4316
Product Name Dsc, 60Mhz, 64Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS61101SJAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type DSO8
View Details
Unbuffered inverter - 74AHC1GU04GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN55115 Dual Differential Line Receiver - 5962-8874501FA - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Communication Interface Chip/UART/485/232 >> USB ICs - CP2104-F03-GMR - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details