Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Tqfp-48; Product Range Microchip DSPIC33EP64GS805T-I/PT

Description
DSC, 70MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Tqfp-48; Product Range Microchip - 23AC4315 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Tqfp-48; Product Range Microchip
23AC4315
Dsc, 70Mhz, 64Kb, Tqfp-48; Product Range Microchip 23AC4315
DSC, 70MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, TQFP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 23AC4315
Product Name Dsc, 70Mhz, 64Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 710-CY7B923-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54AC14/B2A - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC20
View Details