Microchip Technology, Inc. Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP64GS502T-I/MM

Description
DSC, 70MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip - 17X9034 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip
17X9034
Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip 17X9034
DSC, 70MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 70MHZ, 64KB, QFNS-EP-28; Product Range:-; Core Frequency:70MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 17X9034
Product Name Dsc, 70Mhz, 64Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 400000 kbps
View Details
Inverter - 74AHC1G04GW-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261027-SI2435-D-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers