Microchip Technology, Inc. Ic, Dsc, 60Mhz, 144 Lqfp; Product Range Microchip DSPIC33EP512MU814-I/PL

Description
IC, DSC, 60MHZ, 144 LQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:536KB; No. of I/O's:122I/O's; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:LQFP; No. of RoHS Compliant: Yes
Description
IC, DSC, 60MHZ, 144 LQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:536KB; No. of I/O's:122I/O's; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:LQFP; No. of RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33E series Digital Signal Controller (DSC) is a 16-bit microcontroller featuring a core frequency of 60 MHz and 512 KB of flash memory. It operates within a voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C. The device supports a maximum performance of 60 MIPS and includes advanced features such as high-speed PWM with up to seven independent pairs, making it suitable for applications like motor control and power management. The controller is equipped with two independent ADC modules capable of 10-bit and 12-bit resolutions, supporting up to 32 analog channels. It also offers a variety of communication interfaces, including USB 2.0, multiple UARTs, SPI, and I2C, enhancing its versatility for different applications. The device includes robust power management features, low-power modes, and a fail-safe clock monitor, ensuring reliable operation in various conditions. With 122 I/O pins and remappable peripherals, the dsPIC33E provides flexibility in design and integration into various systems. It is RoHS compliant and suitable for automotive applications, as indicated by its planned AEC-Q100 qualification. This microcontroller is ideal for engineers looking for a powerful and adaptable solution for digital signal processing tasks.

Datasheet Summary
Powered by GS/AI

The dsPIC33E series Digital Signal Controller (DSC) is a 16-bit microcontroller featuring a core frequency of 60 MHz and 512 KB of flash memory. It operates within a voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C. The device supports a maximum performance of 60 MIPS and includes advanced features such as high-speed PWM with up to seven independent pairs, making it suitable for applications like motor control and power management. The controller is equipped with two independent ADC modules capable of 10-bit and 12-bit resolutions, supporting up to 32 analog channels. It also offers a variety of communication interfaces, including USB 2.0, multiple UARTs, SPI, and I2C, enhancing its versatility for different applications. The device includes robust power management features, low-power modes, and a fail-safe clock monitor, ensuring reliable operation in various conditions. With 122 I/O pins and remappable peripherals, the dsPIC33E provides flexibility in design and integration into various systems. It is RoHS compliant and suitable for automotive applications, as indicated by its planned AEC-Q100 qualification. This microcontroller is ideal for engineers looking for a powerful and adaptable solution for digital signal processing tasks.

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 60Mhz, 144 Lqfp; Product Range Microchip - 65T8237 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 60Mhz, 144 Lqfp; Product Range Microchip
65T8237
Ic, Dsc, 60Mhz, 144 Lqfp; Product Range Microchip 65T8237
IC, DSC, 60MHZ, 144 LQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:536KB; No. of I/O's:122I/O's; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:LQFP; No. of RoHS Compliant: Yes

IC, DSC, 60MHZ, 144 LQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:536KB; No. of I/O's:122I/O's; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 144-Lqfp; Product Range Microchip - 65R5412 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 144-Lqfp; Product Range Microchip
65R5412
Digital Signal Controller-Dsc, Dspic33, 16 Bit, 512Kb, 60Mips, 144-Lqfp; Product Range Microchip 65R5412
DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 512KB, 60MIPS, 144-LQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:122I/O s; Embedded Interface Type:I2C, SPI, USB, UART RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, DSPIC33, 16 BIT, 512KB, 60MIPS, 144-LQFP; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:122I/O s; Embedded Interface Type:I2C, SPI, USB, UART RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65T8237
Product Name Ic, Dsc, 60Mhz, 144 Lqfp; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Power Switch ICs - 2442889 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-24
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details