Microchip Technology, Inc. Dsc, 512Kb, 60Mhz, -40 To 125Deg C; Product Range Microchip DSPIC33EP512MU814-E/PH

Description
DSC, 512KB, 60MHZ, -40 TO 125DEG C; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:122I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DSC, 512KB, 60MHZ, -40 TO 125DEG C; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:122I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 512Kb, 60Mhz, -40 To 125Deg C; Product Range Microchip - 65R5409 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 512Kb, 60Mhz, -40 To 125Deg C; Product Range Microchip
65R5409
Dsc, 512Kb, 60Mhz, -40 To 125Deg C; Product Range Microchip 65R5409
DSC, 512KB, 60MHZ, -40 TO 125DEG C; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:122I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP RoHS Compliant: Yes

DSC, 512KB, 60MHZ, -40 TO 125DEG C; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:122I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART, USB; Core Supply Voltage:-; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65R5409
Product Name Dsc, 512Kb, 60Mhz, -40 To 125Deg C; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-BCM54684D1KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Quad buffer/line driver; 3-state - 74AHCT125D-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI32260-C-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers