Microchip Technology, Inc. Dsc, 70Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EP512MC504T-I/ML

Description
DSC, 70MHZ, 512KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 512KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip - 53W9192 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip
53W9192
Dsc, 70Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip 53W9192
DSC, 70MHZ, 512KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 70MHZ, 512KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9192
Product Name Dsc, 70Mhz, 512Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LCX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
 - 74ALVCH162827DGGY - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT364
View Details
2 suppliers
SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-8995601LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI3210-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers