Microchip Technology, Inc. Dsc, 16Bit, 512Kb, 70Mhz, 3.6V, Spdip28; Product Range Microchip DSPIC33EP512MC502-I/SP

Description
DSC, 16BIT, 512KB, 70MHZ, 3.6V, SPDIP28; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:1.8V; DSC Case Style:SDIP; RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 512KB, 70MHZ, 3.6V, SPDIP28; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:1.8V; DSC Case Style:SDIP; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 512Kb, 70Mhz, 3.6V, Spdip28; Product Range Microchip - 49X0765 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 512Kb, 70Mhz, 3.6V, Spdip28; Product Range Microchip
49X0765
Dsc, 16Bit, 512Kb, 70Mhz, 3.6V, Spdip28; Product Range Microchip 49X0765
DSC, 16BIT, 512KB, 70MHZ, 3.6V, SPDIP28; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:1.8V; DSC Case Style:SDIP; RoHS Compliant: Yes

DSC, 16BIT, 512KB, 70MHZ, 3.6V, SPDIP28; Product Range:dsPIC33E Series; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART, USB; Core Supply Voltage:1.8V; DSC Case Style:SDIP; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 49X0765
Product Name Dsc, 16Bit, 512Kb, 70Mhz, 3.6V, Spdip28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Controllers - ADM6996LX-AA-T-1IN-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details