Microchip Technology, Inc. Dsc, 70Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EP512MC206-I/MR

Description
DSC, 70MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip - 53W9161 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip
53W9161
Dsc, 70Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip 53W9161
DSC, 70MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 70MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:70MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9161
Product Name Dsc, 70Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS710404ESEXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-24
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT541BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
 - 55500EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers