Microchip Technology, Inc. Dsc, 60Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EP512GP506-E/MR

Description
DSC, 60MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip - 53W9119 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip
53W9119
Dsc, 60Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip 53W9119
DSC, 60MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 512KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9119
Product Name Dsc, 60Mhz, 512Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AN983X-AH-T-22-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
2 suppliers
Inverter - 74AHCT3G04DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 702-SI3056-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers