Microchip Technology, Inc. Dsc, 40Mhz, 512Kb, Spdip-28; Product Range Microchip DSPIC33EP512GP502-H/SP

Description
DSC, 40MHZ, 512KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 512KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 512Kb, Spdip-28; Product Range Microchip - 53W9096 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 512Kb, Spdip-28; Product Range Microchip
53W9096
Dsc, 40Mhz, 512Kb, Spdip-28; Product Range Microchip 53W9096
DSC, 40MHZ, 512KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 512KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9096
Product Name Dsc, 40Mhz, 512Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Power Switch ICs - 2580780 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4207SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details