Microchip Technology, Inc. Dsc, 60Mhz, 512Kb, Spdip-28; Product Range Microchip DSPIC33EP512GP502-E/SP

Description
DSC, 60MHZ, 512KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 512KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 512Kb, Spdip-28; Product Range Microchip - 53W9093 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 512Kb, Spdip-28; Product Range Microchip
53W9093
Dsc, 60Mhz, 512Kb, Spdip-28; Product Range Microchip 53W9093
DSC, 60MHZ, 512KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 512KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53W9093
Product Name Dsc, 60Mhz, 512Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details