Microchip Technology, Inc. Ic, 16Bit Mcu, Dspic33E, 7.37Mhz,tqfp-44; Product Range Microchip DSPIC33EP512GM604-I/PT

Description
IC, 16BIT MCU, DSPIC33E, 7.37MHZ,TQFP-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O's:35I/O's; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; DSC Case RoHS Compliant: Yes
Datasheet
Description
IC, 16BIT MCU, DSPIC33E, 7.37MHZ,TQFP-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O's:35I/O's; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; DSC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 16Bit Mcu, Dspic33E, 7.37Mhz,tqfp-44; Product Range Microchip - 06X5329 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Mcu, Dspic33E, 7.37Mhz,tqfp-44; Product Range Microchip
06X5329
Ic, 16Bit Mcu, Dspic33E, 7.37Mhz,tqfp-44; Product Range Microchip 06X5329
IC, 16BIT MCU, DSPIC33E, 7.37MHZ,TQFP-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O's:35I/O's; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; DSC Case RoHS Compliant: Yes

IC, 16BIT MCU, DSPIC33E, 7.37MHZ,TQFP-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O's:35I/O's; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V; DSC Case RoHS Compliant: Yes

Supplier's Site
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp-44; Product Range Microchip - 66W6866 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp-44; Product Range Microchip
66W6866
Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp-44; Product Range Microchip 66W6866
DSC, 16BIT, 512KB, 140MHZ, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

DSC, 16BIT, 512KB, 140MHZ, 3.6V, TQFP-44; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 06X5329
Product Name Ic, 16Bit Mcu, Dspic33E, 7.37Mhz,tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details