DSC, 16BIT, 512KB, 140MHZ, 3.6V, TQFP100; Product Range:dsPIC33E Series; Core Frequency:140MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART, USB; Core Supply Voltage:1.8V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 66W6859 |
| Product Name | Dsc, 16Bit, 512Kb, 140Mhz, 3.6V, Tqfp100; Product Range Microchip |
| Features | RoHS |