Microchip Technology, Inc. Dsc, 60Mhz, 512Kb, Tfbga-121; Product Range Microchip DSPIC33EP512GM310-E/BG

Description
DSC, 60MHZ, 512KB, TFBGA-121; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 512KB, TFBGA-121; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 512Kb, Tfbga-121; Product Range Microchip - 66W6852 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 512Kb, Tfbga-121; Product Range Microchip
66W6852
Dsc, 60Mhz, 512Kb, Tfbga-121; Product Range Microchip 66W6852
DSC, 60MHZ, 512KB, TFBGA-121; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes

DSC, 60MHZ, 512KB, TFBGA-121; Product Range:-; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:85I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TFBGA; No. of Pins:121Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6852
Product Name Dsc, 60Mhz, 512Kb, Tfbga-121; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Controllers - CG7951AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS32/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CERPACK16
View Details
2 suppliers