Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Ssop-28; Product Range Microchip DSPIC33EP32MC202-E/SS

Description
DSC, 60MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Ssop-28; Product Range Microchip - 45W2270 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Ssop-28; Product Range Microchip
45W2270
Dsc, 60Mhz, 32Kb, Ssop-28; Product Range Microchip 45W2270
DSC, 60MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, SSOP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45W2270
Product Name Dsc, 60Mhz, 32Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Sensor Interface
View Details
 - 74ABTH162245ADGG:1 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOT362
View Details
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers