The dsPIC33EPXXGS50X family includes the specific part number 08X6219, which is a 16-bit digital signal controller designed for digital power applications. It operates at a core frequency of 60 MHz and features 32 KB of flash memory. The device supports a supply voltage range of 3.0V to 3.6V and is rated for operation in temperatures from -40°C to +125°C. This controller is equipped with advanced features such as interconnected high-speed PWM generators, a high-speed ADC with configurable resolution, and multiple communication interfaces including I2C, SPI, and UART. It also includes integrated power management capabilities, low-power modes, and a fail-safe clock monitor. The device is housed in a QFN-EP package with 44 pins and is RoHS compliant. It is suitable for applications requiring efficient processing and control in environments where reliability and performance are critical.
DSC, 60MHZ, 32KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 08X6219 |
| Product Name | Dsc, 60Mhz, 32Kb, Qfn-Ep-44; Product Range Microchip |
| Features | RoHS |