Microchip Technology, Inc. Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP32GS502-E/MM

Description
DSC, 60MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip - 08X6215 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
08X6215
Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip 08X6215
DSC, 60MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 32KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6215
Product Name Dsc, 60Mhz, 32Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Power Switch ICs - 1904518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details