The dsPIC33EPXXXGP50X series, specifically the part number 72T9260, is a 16-bit digital signal controller (DSC) operating at a core frequency of 70 MHz. It features 32 KB of flash memory and supports a wide range of embedded interfaces including ECAN, I2C, SPI, and UART. The device operates within a supply voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C. This DSC is designed for high-performance applications, providing up to 70 MIPS (Million Instructions Per Second) processing capability. It includes advanced features such as high-speed PWM with a resolution of 7.14 ns, multiple analog inputs, and integrated op-amps. The device also supports low-power management modes, making it suitable for battery-operated applications. The TQFP-44 package allows for easy integration into various designs, and the product is RoHS compliant, ensuring it meets environmental standards. This part is ideal for engineers looking for a versatile and efficient solution for digital signal processing tasks in embedded systems.
DSC, 70MHZ, 32KB, TQFP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 72T9260 |
| Product Name | Dsc, 70Mhz, 32Kb, Tqfp-44; Product Range Microchip |
| Features | RoHS |