Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Qfn-Ep-44; Product Range Microchip DSPIC33EP256MC504-E/ML

Description
DSC, 60MHZ, 256KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Qfn-Ep-44; Product Range Microchip - 66T8027 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Qfn-Ep-44; Product Range Microchip
66T8027
Dsc, 60Mhz, 256Kb, Qfn-Ep-44; Product Range Microchip 66T8027
DSC, 60MHZ, 256KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, QFN-EP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T8027
Product Name Dsc, 60Mhz, 256Kb, Qfn-Ep-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
3.3V Interface Transceiver IC - 753-ADM8511-CC-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details