Microchip Technology, Inc. Ic, Mcu, 16Bit, 256Kb Flash, 28Soic; Product Range Microchip DSPIC33EP256MC502-I/SO

Description
IC, MCU, 16BIT, 256KB FLASH, 28SOIC; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet
Description
IC, MCU, 16BIT, 256KB FLASH, 28SOIC; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Mcu, 16Bit, 256Kb Flash, 28Soic; Product Range Microchip - 55W2348 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mcu, 16Bit, 256Kb Flash, 28Soic; Product Range Microchip
55W2348
Ic, Mcu, 16Bit, 256Kb Flash, 28Soic; Product Range Microchip 55W2348
IC, MCU, 16BIT, 256KB FLASH, 28SOIC; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

IC, MCU, 16BIT, 256KB FLASH, 28SOIC; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip - 66T8024 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip
66T8024
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip 66T8024
DSC, 16BIT, 256KB, 70MIPS, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes

DSC, 16BIT, 256KB, 70MIPS, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 55W2348
Product Name Ic, Mcu, 16Bit, 256Kb Flash, 28Soic; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM7001X-AC-T-1 - 087764-ADM7001X-AC-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-LQFP-48-1
View Details
5 suppliers
Octal bus transceiver; 3-state - 74AHC245D-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface Transceiver IC - 722-SI2456-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers