Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip DSPIC33EP256MC502-E/MM

Description
DSC, 60MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip - 72T9234 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip
72T9234
Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip 72T9234
DSC, 60MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, QFNS-EP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFNS-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9234
Product Name Dsc, 60Mhz, 256Kb, Qfns-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 879-BCM20740A2KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
Interface module - 289-448 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details