Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip DSPIC33EP256MC202-E/SP

Description
DSC, 60MHZ, 256KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip - 66T7995 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip
66T7995
Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip 66T7995
DSC, 60MHZ, 256KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, SPDIP-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T7995
Product Name Dsc, 60Mhz, 256Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Serial interface - Serial Interface RS-232 C - 750-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details