Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip DSPIC33EP256GP506-E/MR

Description
DSC, 60MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip - 66T7985 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
66T7985
Dsc, 60Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip 66T7985
DSC, 60MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, QFN-EP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66T7985
Product Name Dsc, 60Mhz, 256Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-BCM5482SA1KFBG KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Single Schmitt trigger buffer - 74AHC1G17GWH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI32176-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers