Microchip Technology, Inc. Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip DSPIC33EP256GP502-I/SS

Description
DSC, 16BIT, 256KB, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:3.6V; DSC Case Style:SSOP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 256KB, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:3.6V; DSC Case Style:SSOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip - 45W2249 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip
45W2249
Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip 45W2249
DSC, 16BIT, 256KB, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:3.6V; DSC Case Style:SSOP RoHS Compliant: Yes

DSC, 16BIT, 256KB, 3.6V, SSOP-28; Product Range:dsPIC33E Series; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:3.6V; DSC Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45W2249
Product Name Dsc, 16Bit, 256Kb, 3.6V, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details