Microchip Technology, Inc. Ic, Mcu, 16Bit, 256Kb Flash, 28Soic; Product Range Microchip DSPIC33EP256GP502-I/SO

Description
IC, MCU, 16BIT, 256KB FLASH, 28SOIC; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet
Description
IC, MCU, 16BIT, 256KB FLASH, 28SOIC; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Mcu, 16Bit, 256Kb Flash, 28Soic; Product Range Microchip - 55W2332 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mcu, 16Bit, 256Kb Flash, 28Soic; Product Range Microchip
55W2332
Ic, Mcu, 16Bit, 256Kb Flash, 28Soic; Product Range Microchip 55W2332
IC, MCU, 16BIT, 256KB FLASH, 28SOIC; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

IC, MCU, 16BIT, 256KB FLASH, 28SOIC; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O's:21I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip - 66T7969 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip
66T7969
Dsc, 16Bit, 256Kb, 70Mips, 3.6V, Soic-28; Product Range Microchip 66T7969
DSC, 16BIT, 256KB, 70MIPS, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes

DSC, 16BIT, 256KB, 70MIPS, 3.6V, SOIC-28; Product Range:dsPIC33E Series; Core Frequency:-; Flash Memory Size:256KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 55W2332
Product Name Ic, Mcu, 16Bit, 256Kb Flash, 28Soic; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 702-SI3215-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4528TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Bus Transceivers - 2034784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus transceiver
Features RoHS
Package Type QFNL; Tqfn
View Details