Microchip Technology, Inc. Dsc, 70Mhz, 256Kb, Tqfp-100; Product Range Microchip DSPIC33EP256GM710-I/PF

Description
DSC, 70MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 256Kb, Tqfp-100; Product Range Microchip - 66W6841 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 256Kb, Tqfp-100; Product Range Microchip
66W6841
Dsc, 70Mhz, 256Kb, Tqfp-100; Product Range Microchip 66W6841
DSC, 70MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 70MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6841
Product Name Dsc, 70Mhz, 256Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.2V Interface Transceiver IC - 872-BCM20730A1KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Bus Functions - 74ALVC16836ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details