Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Tqfp-100; Product Range Microchip DSPIC33EP256GM710-E/PF

Description
DSC, 60MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Tqfp-100; Product Range Microchip - 66W6835 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Tqfp-100; Product Range Microchip
66W6835
Dsc, 60Mhz, 256Kb, Tqfp-100; Product Range Microchip 66W6835
DSC, 60MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, TQFP-100; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:85I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6835
Product Name Dsc, 60Mhz, 256Kb, Tqfp-100; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-BCM56680B1KFSB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Octal buffer/line driver; 3-state - 74AHC244PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI2400-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers