Microchip Technology, Inc. Dsc, 60Mhz, 256Kb, Tqfp-64; Product Range Microchip DSPIC33EP256GM306-E/PT

Description
DSC, 60MHZ, 256KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 256KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 256Kb, Tqfp-64; Product Range Microchip - 66W6813 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 256Kb, Tqfp-64; Product Range Microchip
66W6813
Dsc, 60Mhz, 256Kb, Tqfp-64; Product Range Microchip 66W6813
DSC, 60MHZ, 256KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 60MHZ, 256KB, TQFP-64; Product Range:-; Core Frequency:60MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 66W6813
Product Name Dsc, 60Mhz, 256Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 349365 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature 150 C (302 F)
Package Type PG-TSDSO-24
View Details
Octal buffer/line driver; 3-state - 74AHCT541APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface Transceiver IC - 702-SI3203-B-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers