The dsPIC33EP256GM304 is a 16-bit digital signal controller operating at a core frequency of 70 MHz. It features 256 KB of flash memory and supports a wide range of applications with its advanced analog capabilities, including two independent ADC modules configurable for 10-bit or 12-bit resolution. The device supports up to 12 PWM outputs with high resolution, making it suitable for motor control and power management applications. It operates within a supply voltage range of 3.0V to 3.6V and is rated for temperatures from -40°C to +125°C. The controller includes multiple communication interfaces such as I2C, SPI, and UART, along with a 4-channel DMA for efficient data handling. The QFN-EP-44 package provides a compact solution for space-constrained designs. This product is RoHS compliant and designed for reliability in various industrial applications.
DSC, 70MHZ, 256KB, QFN-EP-44; Product Range:-; Core Frequency:70MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:QFN-EP; No. of Pins:44Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 66W6811 |
| Product Name | Dsc, 70Mhz, 256Kb, Qfn-Ep-44; Product Range Microchip |
| Features | RoHS |