Microchip Technology, Inc. Dsc, 60Mhz, 16Kb, Tqfp-44; Product Range Microchip DSPIC33EP16GS504-E/PT

Description
DSC, 60MHZ, 16KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 16KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 16Kb, Tqfp-44; Product Range Microchip - 08X6210 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 16Kb, Tqfp-44; Product Range Microchip
08X6210
Dsc, 60Mhz, 16Kb, Tqfp-44; Product Range Microchip 08X6210
DSC, 60MHZ, 16KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 16KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:16KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08X6210
Product Name Dsc, 60Mhz, 16Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - BTS72002EPAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details