Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33EP128MC504T-I/MV

Description
DSC, 70MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip - 78X4894 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip
78X4894
Dsc, 70Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip 78X4894
DSC, 70MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X4894
Product Name Dsc, 70Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2587048 - RS Components, Ltd.
Specs
Features RoHS
Package Type PG-TO220-7-11
View Details
16-bit transceiver/register with dual enable; 3-state - 74ALVCH16652DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers