Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Wsoic-28; Product Range Microchip DSPIC33EP128MC202-E/SO

Description
DSC, 60MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Wsoic-28; Product Range Microchip - 72T9192 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Wsoic-28; Product Range Microchip
72T9192
Dsc, 60Mhz, 128Kb, Wsoic-28; Product Range Microchip 72T9192
DSC, 60MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, WSOIC-28; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:1.8V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 72T9192
Product Name Dsc, 60Mhz, 128Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM6996FC-AC-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Hex inverting Schmitt trigger - 74ALVC14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
SN55116 Differential Line Transreceiver - 5962-8851101EA - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Telecom - SI3208-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details