Microchip Technology, Inc. Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip DSPIC33EP128GS808-I/PT

Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O's:67I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet
Description
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O's:67I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip - 08AC2642 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip
08AC2642
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip 08AC2642
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O's:67I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O's:67I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip - 23AC4297 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip
23AC4297
Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip 23AC4297
DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; MSL:- RoHS Compliant: Yes

DSC, AEC-Q100, 16BIT, 128KB, 60MHZ, TQFP; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 08AC2642
Product Name Dsc, Aec-Q100, 16Bit, 128Kb, 60Mhz, Tqfp; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Inverting Schmitt trigger - 74AHC1G14GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
2 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Telecom - SI3206-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details