Microchip Technology, Inc. Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip DSPIC33EP128GS804-E/PT

Description
DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip - 03AC5465 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip
03AC5465
Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip 03AC5465
DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 60MHZ, 128KB, TQFP-44; Product Range:-; Core Frequency:60MHz; Flash Memory Size:128KB; No. of I/O s:33I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5465
Product Name Dsc, 60Mhz, 128Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54040LBEAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details
Quad buffer/line driver; 3-state - 74AHCT126D-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54ALS240A Octal Buffers/Drivers With 3-State Outputs - 5962-8859101SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
RF and mmW Front End Module - RFX2411 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers