Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip DSPIC33EP128GS708T-I/PT

Description
DSC, 70MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip - 03AC5463 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip
03AC5463
Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip 03AC5463
DSC, 70MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5463
Product Name Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Inverting Schmitt trigger - 74AHC1G14GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1158914-54F139/BEA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details