Microchip Technology, Inc. Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip DSPIC33EP128GS708-I/PT

Description
DSC, 70MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 70MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip - 03AC5462 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip
03AC5462
Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip 03AC5462
DSC, 70MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 70MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:70MHz; Flash Memory Size:128KB; No. of I/O s:67I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC5462
Product Name Dsc, 70Mhz, 128Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16-bit Interface Transceiver IC - 704-CY74FCT16245TPVCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Hex inverting Schmitt trigger - 74AHC14PW-Q100/GJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
Interface Transceiver IC - 722-SI2456-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers